Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A105TZQ04 |
Prices starting from US$4.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.27
|
4
in stock
|
Buy Now | |
element14
from US$8.54
|
390
in stock
|
Buy Now | |
Farnell
from US$8.23
|
390
in stock
|
Buy Now | |
Newark Electronics
from US$8.95
|
26
in stock
|
Buy Now | |
Rapid Electronics
from US$4.82
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$8.14
|
26
in stock
|
Buy Now | |
Distrelec
from US$5.75
|
26
in stock
|
Buy Now | |
Avnet America
from US$5.94
|
-
|
Buy Now | |
Sager
from US$4.58
|
-
|
Buy Now |
Actuator Finish | Nickel |
---|---|
Seal Type | Terminal Seal (Epoxy) |
Bushing Style | Unthreaded |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | (On) Off (On) |
Contact Current Rating | 5A |
Contact Base Material | Copper |
Switch Contact Plating Material | Silver |
Bushing Length | .28in |
Toggle Length | 17.5mm, .689in |
Dielectric Strength | 1000VAC |
Contact Resistance | 10mΩ |
Voltage Rating | 125 VAC, 28 VDC |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Solder |
Sealed | Yes |
Toggle Actuation | Vertical |
Toggle Style | Large with Bushing |
Product Type | Switch |
Switch Type | Toggle |
Termination Type | Wire Lugs |
99X2727 | element14 |
Toggle Switches A105Tzq04 |Amp Te Connectivity 4-1825137-2 | Newark Electronics |
Toggle Switches A105TZQ04 | Rapid Electronics |
TE Connectivity - AMP Toggle SPDT (on)-off-(on) Momentary | Distrelec |
Switch,toggle,1P,(on) off (on),panel mt | RS |
Switch Toggle (ON) OFF (ON) SPDT Large Toggle Wire Lug 5A 250VAC 28VDC Panel Mount with Threads Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 4-1825137-2?
Additional datasheets, footprints and schematics for 4-1825137-2 are listed on our Part Details page. You can also find images and similar parts to 4-1825137-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1825137-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1825137-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1825137-2 fall under?
The 4-1825137-2 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1825137-2 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1825137-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1825137-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1825137-2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 4-1825137-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1825137-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1825137-2?
You can fill out our help required form which you can use to request a quote for 4-1825137-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.