Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADF10S04 |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.29
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$0.95
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
7
in stock
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
RS Americas
from US$1.20
|
-
|
Buy Now | |
Distrelec
from US$1.02
|
-
|
Buy Now | |
TE Store
from US$2.48
|
-
|
Buy Now | |
Sager
from US$0.75
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Number of Positions | 10 |
Number of Switches | 10 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Current Rating | 1A |
Contact Mating Area Plating Material | Gold Flash |
Auto-Insertable | Yes |
Solder Tail Contact Plating | Nickel |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Base Material | Copper Alloy |
Height | 3.5mm, .138in |
Length | 1.078in, 27.36mm |
Voltage Rating | 5VDC |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
Centerline | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Method | Tape & Reel |
Packaging Quantity | 15 |
Actuator Style | Flush, Slide |
Product Type | Switch |
Sealed | No |
Switch Type | DIP |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
Dip Sw/Sip Sw Switch Dip Spst Flush 10Pos Smd |Amp Te Connectivity 4-1825059-9 | Newark Electronics |
DIP SW/SIP SW SWITCH DIP SPST FLUSH 10POS SMD | Rapid Electronics |
Switch DIP OFF ON SPST 10 Flush Slide 0.1A 24VDC Gull Wing 2.54mm SMD Package | Avnet America |
ADF10S04=DIP SWT, FLUSH, SMT-GW | TE Connectivity 4-1825059-9 | RS Americas |
TE Connectivity ADF10S04 DIP SWT FLUSH SMT-GW Slide Dip | Distrelec |
Special Order: ADF10S04=DIP SWT,FLUSH,SMT-GW Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No Number of Switches: 10 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 4-1825059-9 | Internal Number: 4-1825059-9 | Alias Number: ADF10S04 | TE Connectivity | TE Store |
DIP Switches / SIP Switches SWITCH DIP SPST FLUSH 10POS SMD | Sager |
Where can I find additional details, specifications and documents for a 4-1825059-9?
Additional datasheets, footprints and schematics for 4-1825059-9 are listed on our Part Details page. You can also find images and similar parts to 4-1825059-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1825059-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1825059-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1825059-9 fall under?
The 4-1825059-9 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1825059-9 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1825059-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1825059-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1825059-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 4-1825059-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1825059-9 often in real-time on the comparison pages.
What if I can't find stock of 4-1825059-9?
You can fill out our help required form which you can use to request a quote for 4-1825059-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.