Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASE62S04 |
Prices starting from US$8.25
Actuator Travel | .11in, 2.79mm |
---|---|
Actuator Material | Nylon |
Actuator Color | Natural |
Number of Actuators | Single |
Number of Positions | 6 |
Configuration (Pole-Throw) | Six Pole - Double Throw |
Contact Current Rating | .3A |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Width | .2902in, 7.37mm |
Actuator Length | .1098in, 2.79mm |
Length | 25.4mm, 1in |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
PCB Mount Retention | Without |
Mounting Angle | Vertical |
Packaging Method | Tube, Box & Tube |
Terminal Configuration | Standard |
Actuator Style | Extended, Top |
Product Type | Switch |
Grade | Telecom |
Switch Type | Slide |
Threaded Case | Without |
Switch Style | Auto-Insertable |
Termination Type | J-Leads |
Ase62S04=6Pdt Autoslide |Te Connectivity 4-1825010-4 | Newark Electronics |
AS Series 6PDT On-On J-Lead Style Surface Mount Slide Switch | Future Electronics |
Switch Slide 6PDT Extended Slide 0.3A 115VAC J-Bend SMD Tube | Avnet America |
ASE62S04=6PDT AUTOSLIDE | TE Connectivity 4-1825010-4 | RS Americas |
Special Order: ASE62S04=6PDT AUTOSLIDE Configuration (Pole-Throw): Six Pole - Double Throw Product Orientation: Vertical Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 6 Six Pole - Double Throw Vertical Copper Alloy Single | Slide Switch | Part Number: 4-1825010-4 | Internal Number: 4-1825010-4 | Alias Number: ASE62S04 | TE Connectivity | TE Store |
Slide Switches 6PDT AUTOSLIDE | Sager |
Where can I find additional details, specifications and documents for a 4-1825010-4?
Additional datasheets, footprints and schematics for 4-1825010-4 are listed on our Part Details page. You can also find images and similar parts to 4-1825010-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1825010-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1825010-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1825010-4 fall under?
The 4-1825010-4 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1825010-4 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1825010-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1825010-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1825010-4 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 4-1825010-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1825010-4 often in real-time on the comparison pages.
What if I can't find stock of 4-1825010-4?
You can fill out our help required form which you can use to request a quote for 4-1825010-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.