Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASE62L04 |
Prices starting from US$8.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.53
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$9.25
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$9.66
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$8.46
|
18
in stock
|
Buy Now | |
Avnet America
from US$9.01
|
-
|
Buy Now | |
RS Americas
from US$9.04
|
-
|
Buy Now | |
Boersig
from US$9.13
|
-
|
Buy Now | |
TE Store
from US$17.92
|
-
|
Buy Now | |
Sager
from US$8.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | Natural |
---|---|
Actuator Travel | 2.79mm, .11in |
Actuator Material | Nylon |
Number of Actuators | Single |
Configuration (Pole-Throw) | Six Pole - Double Throw |
Number of Positions | 6 |
Contact Current Rating | .3A |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Actuator Length | .1098in, 2.79mm |
Width | 7.37mm, .2902in |
Length | 1in, 25.4mm |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
PCB Mount Retention | Without |
Mounting Angle | Vertical |
Packaging Method | Tube |
Threaded Case | Without |
Terminal Configuration | Standard |
Switch Style | Auto-Insertable |
Product Type | Switch |
Grade | Telecom |
Switch Type | Slide |
Actuator Style | Extended, Top |
Termination Type | SMT, Gull Wing |
Slide Switches 6Pdt Slide Switch |Amp Te Connectivity 4-1825010-2 | Newark Electronics |
Slide Switches 6PDT SLIDE SWITCH | Rapid Electronics |
TE Connectivity ASE62L04 6PDT AUTOSLIDE Slide Switch 6PD | Distrelec |
Switch Slide 6PDT Top Slide 0.3A 115VAC Gull Wing SMD Tube | Avnet America |
Switch, Ase62L04=6Pdt Autoslide | TE Connectivity 4-1825010-2 | RS Americas |
Special Order: ASE62L04=6PDT AUTOSLIDE Configuration (Pole-Throw): Six Pole - Double Throw Product Orientation: Vertical Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 6 Six Pole - Double Throw Vertical Copper Alloy Single | Slide Switch | Part Number: 4-1825010-2 | Internal Number: 4-1825010-2 | Alias Number: ASE62L04 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 4-1825010-2?
Additional datasheets, footprints and schematics for 4-1825010-2 are listed on our Part Details page. You can also find images and similar parts to 4-1825010-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1825010-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1825010-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1825010-2 fall under?
The 4-1825010-2 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1825010-2 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1825010-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1825010-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1825010-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-1825010-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1825010-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1825010-2?
You can fill out our help required form which you can use to request a quote for 4-1825010-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.