Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASE62RG04 |
Actuator Color | Natural |
---|---|
Actuator Material | Nylon |
Actuator Travel | 2.79mm, .11in |
Number of Positions | 6 |
Configuration (Pole-Throw) | Six Pole - Double Throw |
Number of Actuators | Single |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper Alloy |
Actuator Length | .1098in, 2.79mm |
Length | 25.4mm, 1in |
Width | 7.37mm, .2902in |
PCB Tail Length | .16in, 4.06mm |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
PCB Mount Retention | Without |
Mounting Angle | Right Angle |
Packaging Method | Tube |
Actuator Style | Extended, Side |
Terminal Configuration | Standard |
Grade | Telecom |
Product Type | Switch |
Threaded Case | Without |
Switch Style | Auto-Insertable |
Switch Type | Slide |
Termination Type | PC |
Ase62Rg04=6Pdt Autoslide |Te Connectivity 4-1825010-0 | Newark Electronics |
Slide Switches ASE62RG04=6PDT AUTOSLIDE | Sager |
Switch Slide 6PDT Side Slide 20VDC 0.4VA PC Pins Thru-Hole Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4-1825010-0?
Additional datasheets, footprints and schematics for 4-1825010-0 are listed on our Part Details page. You can also find images and similar parts to 4-1825010-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1825010-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1825010-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1825010-0 fall under?
The 4-1825010-0 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1825010-0 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1825010-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1825010-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1825010-0 have stock available?
Authorised distributors including Newark Electronics, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 4-1825010-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1825010-0 often in real-time on the comparison pages.
What if I can't find stock of 4-1825010-0?
You can fill out our help required form which you can use to request a quote for 4-1825010-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.