Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Splice Material | Brass |
Weight per Piece | .428g |
Splice Capacity | 3 |
Number of Serrations | 5 |
Strip Orientation | End Feed |
Terminal & Splice Type | Splice |
Contact Plating Material | Unplated |
Overall Length | 5.72mm, .225in |
Wire Size | 7000 – 13000CMA, 3.46 – 6.38mm², 12 – 9AWG |
Material Thickness | .64mm, .025in |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip |
Packaging Quantity | 15000 |
Wire/Cable Type | Magnet Wire |
Serrated | Yes |
Product Type | Splice |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Splice Type | Thru Splice |
Crimp Width | 4.57mm, .18in |
SPLC AMVAR 7000-13000 BR Splice Type: Thru Splice Wire Size: 12 – 9 AWG Wire Size: 3.46 – 6.38 mm² Sealable: No Splice Capacity: 3 Thru Splice 12 – 9 AWG 3.46 – 6.38 mm² | Electrical Wire Splice | Part Number: 41770 | Internal Number: 41770 | TE Connectivity | TE Store |
Terminal, Open Barrel Splice, 9Awg | Newark Electronics |
Splice Terminal 9-12AWG Strip | Avnet America |
SPLC AMVAR 7000-13000 BR | Farnell |
AMPLIVAR Brass Tru Splice, not sealed, 7000 - 13000 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 41770?
Additional datasheets, footprints and schematics for 41770 are listed on our Part Details page. You can also find images and similar parts to 41770 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41770 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41770 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41770 fall under?
The 41770 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 41770 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41770 you can contact the distributor directly for product support, shipping queries etc.
Is the 41770 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41770 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 41770.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41770 often in real-time on the comparison pages.
What if I can't find stock of 41770?
You can fill out our help required form which you can use to request a quote for 41770 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.