Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0387
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
TE Store
from US$0.07
|
81,771
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0398
|
60,000
in stock
|
Buy Now | |
Distrelec
from US$0.0429
|
60,000
in stock
|
Buy Now | |
Boersig
from US$0.0419
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$18.87
|
-
|
Buy Now | |
Avnet America
from US$0.0496
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.0387
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .185g |
---|---|
Splice Material | Brass |
Plating Material | Unplated |
Splice Capacity | 3 |
Number of Serrations | 5 |
Strip Orientation | End Feed |
Contact Plating Material | Unplated |
Terminal & Splice Type | Splice |
Overall Length | .225in, 5.72mm |
Material Thickness | .51mm, .02in |
Wire Size | 1500 – 5000CMA, 18.5 – 13.5AWG, .8 – 2.5mm² |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 30000 |
Packaging Method | Strip |
Barrel Type | Open Barrel |
Serrated | Yes |
Product Type | Splice |
Insulated | No |
Sealable | No |
Splice Type | Thru Splice |
Wire/Cable Type | Magnet Wire |
Crimp Width | 2.79mm, .11in |
SPLC AMVAR 1500-5000 020BR Splice Type: Thru Splice Wire Size: 18.5 – 13.5 AWG Wire Size: .8 – 2.5 mm² Sealable: No Splice Capacity: 3 Thru Splice 18.5 – 13.5 AWG .8 – 2.5 mm² | Electrical Wire Splice | Part Number: 41765 | Internal Number: 41765 | TE Connectivity | TE Store |
Terminals SPLICE END FEED THRU | Rapid Electronics |
TE Connectivity SPLC AMVAR 1500-5000 020BR Terminals SPL | Distrelec |
Splice Terminal 6.86mm 3.94mm Nickel Strip | Avnet America |
SPLC AMVAR 1500-5000 020BR | TE Connectivity 41765 | RS Americas |
Where can I find additional details, specifications and documents for a 41765?
Additional datasheets, footprints and schematics for 41765 are listed on our Part Details page. You can also find images and similar parts to 41765 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41765 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41765 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41765 fall under?
The 41765 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 41765 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41765 you can contact the distributor directly for product support, shipping queries etc.
Is the 41765 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41765 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Boersig and Newark Electronics have stock available or on a lead time for 41765.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41765 often in real-time on the comparison pages.
What if I can't find stock of 41765?
You can fill out our help required form which you can use to request a quote for 41765 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.