Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1193146-0,
417597N002 |
Material | Semi-Rigid Modified Polyolefin |
---|---|
Material Code | 3 |
Adhesive Pre-Coat | No |
Material Systems Code | 10 |
Lipped | Yes |
Wire/Cable Outside Diameter | .43 in, 8 mm, 11 mm, 10 mm, .35 in, 9 mm, .47 in, .31 in, 12 mm, .39 in |
Connector or Backshell Outside Diameter | .79 in, 20 mm, 16 mm, .63 in, .87 in, 22 mm, 18 mm, .71 in |
Zugelassene Standards | BS-G-198-5-DA, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, UL 224, File E85381 |
Approved Standards | DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, UL 224, File E85381, SAE AS I 81765/1, Type I |
Molded Part Shape Code | 202 |
Adhesive Options | /42 Precoat |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Molded Part Shape | Straight |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
202D132-3-60-0-Cs5077 |Raychem Te Connectivity 417597N002 | Newark Electronics |
Cable Accessories Boot Polyolefin Black | Avnet America |
Heat Shrink Cable Boots & End Caps 202D132-3-60-0-CS5077 | Sager |
Where can I find additional details, specifications and documents for a 417597N002?
Additional datasheets, footprints and schematics for 417597N002 are listed on our Part Details page. You can also find images and similar parts to 417597N002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 417597N002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 417597N002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 417597N002 fall under?
The 417597N002 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 417597N002 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 417597N002 you can contact the distributor directly for product support, shipping queries etc.
Is the 417597N002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 417597N002 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 417597N002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 417597N002 often in real-time on the comparison pages.
What if I can't find stock of 417597N002?
You can fill out our help required form which you can use to request a quote for 417597N002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.