Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.04
|
6,857
in stock
|
Buy Now | |
TE Store
from US$1.10
|
28,042
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
19,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
19,500
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
19,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
6,857
in stock
|
Buy Now | |
element14
from US$0.76
|
6,857
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
4,500
in stock
|
Buy Now | |
Future Electronics
from US$0.71
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now | |
Avnet Asia
from US$0.69
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Board-to-Board Configuration | Vertical |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 3 – 5µm |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | .5A |
Stack Height | .3in |
Housing Color | Black |
Centerline (Pitch) | .049in, 1.25mm |
Housing Material | PPS |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Boss |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Alignment Type | Polarized |
Circuit Application | Signal |
実装方法 | Tape |
Packaging Method | Tape |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Header Type | Shrouded |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
1.25FP,R10,DL,B,N,TR PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 10 | PCB Header & Receptacle | Part Number: 4-175638-0 | Internal Number: 4-175638-0 | TE Connectivity | TE Store |
Connectors 1.25FP R10 DL B N TR | Rapid Electronics |
TE Connectivity - AMP PCB Conn 1.25FPR10DLBNTR | Distrelec |
CONN, RCPT, 10POS, 2ROW, SMT | Farnell |
Btb Conn, Rcpt, 10Pos, 2Row, 1.25Mm | Newark Electronics |
BTB CONN, RCPT, 10POS, 2ROW, 1.25MM | element14 |
Conn Fine Pitch Connector HDR 10 POS 1.25mm Solder ST SMD Reel | Avnet America |
1.25FP, R10,DL, B,N, TR, PCB Headers and Receptacles | TE Connectivity 4-175638-0 | RS Americas |
Where can I find additional details, specifications and documents for a 4-175638-0?
Additional datasheets, footprints and schematics for 4-175638-0 are listed on our Part Details page. You can also find images and similar parts to 4-175638-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-175638-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-175638-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-175638-0 fall under?
The 4-175638-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 4-175638-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-175638-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-175638-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-175638-0 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-175638-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-175638-0 often in real-time on the comparison pages.
What if I can't find stock of 4-175638-0?
You can fill out our help required form which you can use to request a quote for 4-175638-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.