Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.78
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.34
|
12,954
in stock
|
Buy Now | |
Rapid Electronics
from US$3.11
|
12,954
in stock
|
Buy Now | |
Chip One Stop
from US$1.83
|
12,954
in stock
|
Buy Now | |
Distrelec
from US$4.14
|
12,954
in stock
|
Buy Now | |
Avnet America
from US$2.58
|
-
|
Buy Now |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Surface Mount |
Contact Position | - |
No. of Rows | 2 Row, 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
Contact Termination | Surface Mount Vertical |
1.0 Fpc. Zip V/T. Smt. 40P |Amp Te Connectivity 4-1734248-0 | Newark Electronics |
FFC&FPC Connectors 1.0 FPC ZIP V/T SMT 40P | Rapid Electronics |
TE Connectivity 1.0 FPC ZIF V/T SMT 40P FFC/FPC Connector 40 Contact(s) 1 Row(s) Female Straight 0.039 inch Pitch Surface Mount Terminal Locking Black Insulator | Distrelec |
FPC CONN, RCPT, 40POS, 1ROW, 1MM | Farnell |
Conn FPC Connector SKT 40 POS 1mm Solder ST SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 4-1734248-0?
Additional datasheets, footprints and schematics for 4-1734248-0 are listed on our Part Details page. You can also find images and similar parts to 4-1734248-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1734248-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1734248-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1734248-0 fall under?
The 4-1734248-0 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-1734248-0 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1734248-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1734248-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1734248-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-1734248-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1734248-0 often in real-time on the comparison pages.
What if I can't find stock of 4-1734248-0?
You can fill out our help required form which you can use to request a quote for 4-1734248-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.