Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
10,201
in stock
|
Buy Now | |
TE Store
from US$0.16
|
89,439
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
81,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
18,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
10,201
in stock
|
Buy Now | |
element14
from US$0.16
|
10,201
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .917g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | Nickel |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Barrel Inside Diameter | .04in, .075in, 1.9mm, 1.01mm |
Wire Size | 642 – 1624CMA, 22 – 18AWG, .3 – .9mm² |
Overall Length | .98in, 24.89mm |
Tongue Thickness | .76mm, .03in |
Stud Diameter | 6.73mm, .265in |
Wire Insulation Diameter (Min) | .07in |
Wire Insulation Diameter | .07 – .11in, 1.78 – 2.79mm |
Wire Insulation Diameter (Max) | .11in, 2.794mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Stud Size | M6 |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING TERMINAL 22-18 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 18 AWG Wire Size: .3 – .9 mm² Wire Size: 642 – 1624 CMA Stud Size: M6 Closed Ring Tongue Terminal 22 – 18 AWG .3 – .9 mm² 642 – 1624 CMA | Ring Terminal | Part Number: 41711 | Internal Number: 41711 | TE Connectivity | TE Store |
RING IS 20-18 1/4 .030TPBR | Heilind Electronics |
Terminal, Ring Tongue, 1/4In, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, 1/4IN, CRIMP | element14 |
Ring Tongue Terminal 18-22AWG 24.94mm 11.88mm Tin Strip | Future Electronics |
RING IS 20-18 1-4 .030TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.9mm² |
Product Range | AMPLIVAR Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 41711?
Additional datasheets, footprints and schematics for 41711 are listed on our Part Details page. You can also find images and similar parts to 41711 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41711 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41711 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41711 fall under?
The 41711 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41711 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41711 you can contact the distributor directly for product support, shipping queries etc.
Is the 41711 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41711 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Chip One Stop and Newark Electronics have stock available or on a lead time for 41711.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41711 often in real-time on the comparison pages.
What if I can't find stock of 41711?
You can fill out our help required form which you can use to request a quote for 41711 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.