Status: | Unknown |
---|---|
Series: | 416P Series |
RoHS: | Unknown |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | 416P Series |
Power Rating | 200mW |
Resistance Tolerance | ± 25% |
Temperature Coefficient | ± 250ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
Adjustment Type | Screwdriver Slot |
Operating Temperature Max | 100°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +100°C |
Resistance | 10kohm |
Resistor Element Material | Cermet |
Track Taper | Linear |
Voltage Rating | 100V |
Trimmer Potentiometer 10Kohm 1Turn Snap-In | Newark Electronics |
Trimmer, Cermet, Rest 10 Kilohms, PCB, 1 Turn, Pwr-Rtg 0.2 W, Top Adj | TE Connectivity 416PA103M | RS Americas |
TRIMMER, 416P 10K | element14 |
Res Cermet Trimmer 10K Ohm 20% 1/5W 1(Elec)/1(Mech)Turn (6.8 X 8.1 X 7.8mm) Pin Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 416PA103M?
Additional datasheets, footprints and schematics for 416PA103M are listed on our Part Details page. You can also find images and similar parts to 416PA103M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 416PA103M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 416PA103M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 416PA103M fall under?
The 416PA103M is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 416PA103M when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 416PA103M you can contact the distributor directly for product support, shipping queries etc.
Is the 416PA103M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 416PA103M have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for 416PA103M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 416PA103M often in real-time on the comparison pages.
What if I can't find stock of 416PA103M?
You can fill out our help required form which you can use to request a quote for 416PA103M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.