Status: | Unknown |
---|---|
Series: | 416M Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
166
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
8,238
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
8,238
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
8,238
in stock
|
Buy Now | |
element14
from US$0.42
|
166
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now |
Track Resistance | 50kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | 416M Series |
Power Rating | 200mW |
Resistance Tolerance | ± 25% |
Temperature Coefficient | ± 250ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Adjustment Type | Screwdriver Slot |
Operating Temperature Max | 100°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +100°C |
Resistance | 50kohm |
Resistor Element Material | Cermet |
Track Taper | Linear |
Voltage Rating | 100V |
Trimmer Resistors - Through Hole 416M 50K |Citec Te Connectivity 416MA503P | Newark Electronics |
Trimmer Resistors-Through Hole 416M 50K | Rapid Electronics |
TRIMMER, 416M 50K | element14 |
Resistor Trimmer, Cermet, 50 kOhm, ± 25%, 200 mW, 1 Turn, Single Turn, Through Hole | Avnet America |
Trimmer, Cermet, Rest 50 Kilohms, PCB, 1 Turn, Pwr-Rtg 0.2 W, Top Adj | TE Connectivity 416MA503P | RS Americas |
Where can I find additional details, specifications and documents for a 416MA503P?
Additional datasheets, footprints and schematics for 416MA503P are listed on our Part Details page. You can also find images and similar parts to 416MA503P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 416MA503P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 416MA503P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 416MA503P fall under?
The 416MA503P is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 416MA503P when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 416MA503P you can contact the distributor directly for product support, shipping queries etc.
Is the 416MA503P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 416MA503P have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 416MA503P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 416MA503P often in real-time on the comparison pages.
What if I can't find stock of 416MA503P?
You can fill out our help required form which you can use to request a quote for 416MA503P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.