Status: | Unknown |
---|---|
Series: | 416 Series |
RoHS: | Unknown |
Trimpot Type | Single Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Top Adjust |
Track Resistance | 5kohm |
Potentiometer Mounting | Through Hole |
No. of Turns | 1Turns |
Product Range | 416 Series |
RoHS Compliant | Yes |
Trimmer Resistors - Through Hole 416M 5K |Citec Te Connectivity 416MA502P | Newark Electronics |
Trimmer Resistors - Through Hole 416M 5K | Rapid Electronics |
Res Cermet Trimmer 5K Ohm 25% 1/5W 1(Elec)/1(Mech)Turn (6.8 X 8.1 X 7.8mm) Pin Thru-Hole | Avnet America |
Trimmer, Cermet, Rest 5 Kilohms, PCB, 1 Turn, Pwr-Rtg 0.2 W, Top Adj | TE Connectivity 416MA502P | RS Americas |
Where can I find additional details, specifications and documents for a 416MA502P?
Additional datasheets, footprints and schematics for 416MA502P are listed on our Part Details page. You can also find images and similar parts to 416MA502P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 416MA502P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 416MA502P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 416MA502P fall under?
The 416MA502P is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 416MA502P when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 416MA502P you can contact the distributor directly for product support, shipping queries etc.
Is the 416MA502P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 416MA502P have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 416MA502P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 416MA502P often in real-time on the comparison pages.
What if I can't find stock of 416MA502P?
You can fill out our help required form which you can use to request a quote for 416MA502P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.