Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Barrel Type | Open Barrel |
---|---|
Profile | Standard |
PCB Mount Orientation | Vertical |
Terminal Design | Formed |
Contact Termination Area Plating | Gold over Nickel |
Plating Material | Gold |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | 2.54 – 3.56mm, .1 – .14in |
Plating Thickness | 30µin, 1µm |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Overall Length | .617in, 15.67mm |
Terminal Length | .217in |
Connector Mounting Type | Board Mount |
Carrier Strip Mount Orientation | End Feed |
Wire Insulation Support | With |
Circuit Application | Signal |
For Use With | 53 Series Connector Block |
Packaging | Reel |
Packaging Quantity | 10000 |
Product Type | Taper Pin |
Terminal Style | Pin |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Contact Termination Base Material | Brass Alloy |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bit Type | Hex |
---|---|
Hex Bit Size | 7/32" |
Length | 50mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 41658?
Additional datasheets, footprints and schematics for 41658 are listed on our Part Details page. You can also find images and similar parts to 41658 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41658 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41658 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41658 fall under?
The 41658 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 41658 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41658 you can contact the distributor directly for product support, shipping queries etc.
Is the 41658 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41658 have stock available?
Authorised distributors including Heilind Electronics Asia, Heilind Electronics and Farnell have stock available or on a lead time for 41658.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41658 often in real-time on the comparison pages.
What if I can't find stock of 41658?
You can fill out our help required form which you can use to request a quote for 41658 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.