Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .365g |
---|---|
Plating Material | Unplated |
Splice Material | Steel |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Overall Length | 6.4mm, .25in |
Wire Size | 4000 – 10000CMA |
Material Thickness | .64mm, .025in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 20000 |
Packaging Method | Reel |
Product Type | Splice |
Barrel Style | Standard |
Barrel Type | Open Barrel |
Sealable | No |
Insulated | No |
Wire/Cable Type | Solid, Stranded |
Serrated | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
Splice 4000-10000 .025Sst Rohs Compliant: Yes |Amp Te Connectivity 41627-1 | Newark Electronics |
Splice Terminal 4.82mm Strip | Avnet America |
SPLICE 4000-10000 .025SST | Power and Signal Group |
Where can I find additional details, specifications and documents for a 41627-1?
Additional datasheets, footprints and schematics for 41627-1 are listed on our Part Details page. You can also find images and similar parts to 41627-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41627-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41627-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41627-1 fall under?
The 41627-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 41627-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41627-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 41627-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41627-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 41627-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41627-1 often in real-time on the comparison pages.
What if I can't find stock of 41627-1?
You can fill out our help required form which you can use to request a quote for 41627-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.