Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.01
|
No stock
|
Buy Now |
Bit Type | Hex |
---|---|
Hex Bit Size | 1/4" |
Length | 25mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
HEX BIT, 1/4'' X 25MM | Farnell |
Where can I find additional details, specifications and documents for a 41620?
Additional datasheets, footprints and schematics for 41620 are listed on our Part Details page. You can also find images and similar parts to 41620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41620 fall under?
The 41620 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 41620 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41620 you can contact the distributor directly for product support, shipping queries etc.
Is the 41620 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41620 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 41620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41620 often in real-time on the comparison pages.
What if I can't find stock of 41620?
You can fill out our help required form which you can use to request a quote for 41620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.