Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1618276-5 |
Prices starting from US$2,216.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2,643.17
|
No stock
|
Buy Now | |
Newark Electronics
from US$2,692.57
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$2,903.32
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$2,510.00
|
1
in stock
|
Buy Now | |
Distrelec
from US$2,359.41
|
1
in stock
|
Buy Now | |
Avnet America
from US$2,216.87
|
-
|
Buy Now | |
TTI Europe
from US$2,511.17
|
-
|
Buy Now | |
Sager
from US$2,246.61
|
-
|
Buy Now |
Economizer | Without |
---|---|
Power Switching | Yes |
Auxiliary Contacts | Without |
Contact Current Rating | 18A |
Contact Arrangement | 1 Form A, SPST-NO |
Contact Voltage Rating | 25kVDC |
Coil Voltage Rating | 115VDC |
Coil Resistance | 2400Ω |
Voltage (Max) | 115VDC |
Mounting Type | Threaded |
Relay Type | High Voltage |
RF Rated | Yes |
Product Type | Relay |
High Voltage Connection (Power) | Flying Leads |
Termination Style | Turret Terminals |
High Voltage Connection (Coil) | Turret Terminals |
General Purpose Relays K62A941=Relay, Vacuum, Rohs Compliant: No |Amp Te Connectivity 4-1618276-5 | Newark Electronics |
General Purpose Relays K62A941=RELAY VACUUM | Rapid Electronics |
TE Connectivity K62A941 RELAY VACUUM SPST-NO General Pur | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Electromechanical Relay SPST-NO 18A 115VDC 2.4KOhm Thread Mount | Avnet America |
MILITARY RELAY K62A941 | TTI Europe |
General Purpose Relays K62A941=RELAY, VACUUM, SPST-NO | Sager |
Where can I find additional details, specifications and documents for a 4-1618276-5?
Additional datasheets, footprints and schematics for 4-1618276-5 are listed on our Part Details page. You can also find images and similar parts to 4-1618276-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1618276-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1618276-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1618276-5 fall under?
The 4-1618276-5 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1618276-5 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1618276-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1618276-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1618276-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-1618276-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1618276-5 often in real-time on the comparison pages.
What if I can't find stock of 4-1618276-5?
You can fill out our help required form which you can use to request a quote for 4-1618276-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.