Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1618002-8 |
Prices starting from US$3,671.72
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5,172.70
|
No stock
|
Buy Now | |
Heilind Electronics
from US$4,667.45
|
70
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4,667.45
|
23
in stock
|
Buy Now | |
Avnet America
from US$3,671.72
|
-
|
Buy Now | |
RS Americas
from US$4,973.75
|
-
|
Buy Now | |
TTI Europe
from US$4,077.64
|
-
|
Buy Now | |
Sager
from US$4,084.02
|
-
|
Buy Now |
Power Switching | Yes |
---|---|
Economizer | With |
Auxiliary Contacts | With |
Contact Arrangement | 1 Form A, SPST-NO |
Contact Base Material | Copper |
Contact Current Rating | 600A |
Coil Voltage Rating | 12VDC |
Coil Resistance | 18Ω |
Contact Switching Voltage (Max) | 1800 |
Contact Voltage Rating | 28 – 1800kVDC |
Voltage (Max) | 320VDC |
Mounting Type | Bottom |
Relay Type | High Voltage |
RF Rated | No |
Product Type | Relay |
High Voltage Connection (Coil) | Flying Leads |
High Voltage Connection (Power) | Stud Terminals |
Termination Style | Stud Terminals |
EV500-5A=RELAY, PRESSURIZ | Heilind Electronics |
Industrial Relays 1Forma Spst 12Vdc |Amp Te Connectivity 4-1618002-8 | Newark Electronics |
EV500-5A=RELAY, PRESSURIZED, S | TE Connectivity 4-1618002-8 | RS Americas |
MILITARY RELAY EV500-5A | TTI Europe |
General Purpose Relays EV500-5A=RELAY, PRESSURIZED, S | Sager |
Where can I find additional details, specifications and documents for a 4-1618002-8?
Additional datasheets, footprints and schematics for 4-1618002-8 are listed on our Part Details page. You can also find images and similar parts to 4-1618002-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1618002-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1618002-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1618002-8 fall under?
The 4-1618002-8 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1618002-8 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1618002-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1618002-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1618002-8 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 4-1618002-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1618002-8 often in real-time on the comparison pages.
What if I can't find stock of 4-1618002-8?
You can fill out our help required form which you can use to request a quote for 4-1618002-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.