Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1618002-5 |
Prices starting from US$2,910.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3,537.73
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$4,075.77
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$2,910.00
|
6
in stock
|
Buy Now | |
Farnell
from US$5,579.64
|
6
in stock
|
Buy Now | |
Avnet America
from US$3,057.69
|
-
|
Buy Now | |
TTI Europe
from US$3,459.10
|
-
|
Buy Now | |
Sager
from US$3,401.03
|
-
|
Buy Now |
Economizer | With |
---|---|
Power Switching | Yes |
Auxiliary Contacts | Without |
Contact Base Material | Copper |
Contact Arrangement | 1 Form A, SPST-NO |
Contact Current Rating | 600A |
Coil Resistance | 72Ω |
Coil Voltage Rating | 24VDC |
Contact Switching Voltage (Max) | 1800 |
Contact Voltage Rating | 28 – 1800kVDC |
Voltage (Max) | 320VDC |
Mounting Type | Bottom |
Relay Type | High Voltage |
RF Rated | No |
Product Type | Relay |
High Voltage Connection (Coil) | Flying Leads |
High Voltage Connection (Power) | Stud Terminals |
Termination Style | Stud Terminals |
Industrial Relays 1Forma Spst-No Pnl Rohs Compliant: No |Amp Te Connectivity 4-1618002-5 | Newark Electronics |
Industrial Relays 1FormA SPST-NO PNL | Rapid Electronics |
POWER - GENERAL PURPOSE RELAYS | Farnell |
EV500-4B=RELAY PRESSURIZED S | Avnet America |
HIGHCURRENT RELAY EV500-4B | TTI Europe |
General Purpose Relays EV500-4B | Sager |
Where can I find additional details, specifications and documents for a 4-1618002-5?
Additional datasheets, footprints and schematics for 4-1618002-5 are listed on our Part Details page. You can also find images and similar parts to 4-1618002-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1618002-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1618002-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1618002-5 fall under?
The 4-1618002-5 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1618002-5 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1618002-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1618002-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1618002-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 4-1618002-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1618002-5 often in real-time on the comparison pages.
What if I can't find stock of 4-1618002-5?
You can fill out our help required form which you can use to request a quote for 4-1618002-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.