Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bit Type | Hex |
---|---|
Hex Bit Size | 1/8" |
Length | 25mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Hex Bit, 1/8 X 25Mm | Newark Electronics |
HEX BIT, 1/8'' X 25MM | element14 |
Where can I find additional details, specifications and documents for a 41615?
Additional datasheets, footprints and schematics for 41615 are listed on our Part Details page. You can also find images and similar parts to 41615 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41615 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41615 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41615 fall under?
The 41615 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 41615 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41615 you can contact the distributor directly for product support, shipping queries etc.
Is the 41615 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41615 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 41615.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41615 often in real-time on the comparison pages.
What if I can't find stock of 41615?
You can fill out our help required form which you can use to request a quote for 41615 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.