Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bit Type | Hex |
---|---|
Hex Bit Size | 6mm |
Length | 25mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Until now, there was no clarity in the bit purchase, which bits are suitable for which application. Wiha puts an end to the complexity between the machine used, the screw case and the large selection of different bits. Thanks to the revolutionary bit concept of Wiha, only the screw shape is decisive for selecting the right bit. This makes the T-bit ideal for screwing T-shaped screws with a 90° angle between the thread and the screw head. Thanks to the patented, extended torsion zone, the bit is also suitable for impact and impact screwdrivers and has a 120x longer service life compared to the Wiha standard bits. In addition, the colored bits can be found quickly and easily and can also be found in the dark with UV light thanks to the color jacket. This reduces the number of lost bits and saves the costs of new procurement.Application:Suitable for screwing screws in T-shape. Also suitable for impact and impact screwdrivers.This text is machine translated. | Conrad |
Hex Bit, 6Mm X 25Mm | Newark Electronics |
HEX BIT, 6MM X 25MM | element14 |
Where can I find additional details, specifications and documents for a 41614?
Additional datasheets, footprints and schematics for 41614 are listed on our Part Details page. You can also find images and similar parts to 41614 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41614 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41614 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41614 fall under?
The 41614 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 41614 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41614 you can contact the distributor directly for product support, shipping queries etc.
Is the 41614 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41614 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 41614.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41614 often in real-time on the comparison pages.
What if I can't find stock of 41614?
You can fill out our help required form which you can use to request a quote for 41614 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.