Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4160924003,
8-1198112-7 |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.71
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.91
|
13,500
in stock
|
Buy Now | |
Newark Electronics
from US$3.02
|
12,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.26
|
12,500
in stock
|
Buy Now | |
Avnet America
from US$2.23
|
-
|
Buy Now | |
Boersig
from US$2.30
|
-
|
Buy Now | |
TTI Europe
from US$1.96
|
-
|
Buy Now | |
Sager
from US$1.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fluid Type | Battery Acid, Brake Fluid, Unleaded Gasoline, Car Wash Detergent, Antifreeze, Hydraulic Fluid, Diesel Fuel, Lubricating Oil |
---|---|
Color | Black |
Material | Polyethylene/Polyester |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Recovered Inside Diameter (Max) | .236in, 6mm |
Expanded Inside Diameter (Min) | 12mm, .472in |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | HFT5000 |
Wall Type | Fiber & Fabric |
Shrink Temperature (Min) | 80°C |
Resistant To | Flexing, Abrasion, Mechanical Damage, Vibration, Cut-Through |
Operating Temperature Range | -40 – 125°C |
Fluid Resistance | None |
Flammability | Non-Flame-Retardant |
Recovery Temperature | 110°C |
Heat Shrink Tubing and Sleeves HS-TBG .47 BK | Rapid Electronics |
Heat Shrink Tubing And Sleeves Hs-Tbg .47 Bk |Raychem Te Connectivity 4160924003 | Newark Electronics |
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell |
Cable Accessories Tubing Polyester/Polyolefin Black Spool | Avnet America |
Heat Shrink Cable Boots & End Caps HFT5000-12/6-0-SP | Sager |
Where can I find additional details, specifications and documents for a 4160924003?
Additional datasheets, footprints and schematics for 4160924003 are listed on our Part Details page. You can also find images and similar parts to 4160924003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4160924003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4160924003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4160924003 fall under?
The 4160924003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 4160924003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4160924003 you can contact the distributor directly for product support, shipping queries etc.
Is the 4160924003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4160924003 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 4160924003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4160924003 often in real-time on the comparison pages.
What if I can't find stock of 4160924003?
You can fill out our help required form which you can use to request a quote for 4160924003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.