Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1609157-7 |
Prices starting from US$15.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$19.66
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$21.17
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$19.80
|
50
in stock
|
Buy Now | |
Farnell
from US$40.21
|
42
in stock
|
Buy Now | |
Avnet America
from US$16.64
|
-
|
Buy Now | |
TTI Europe
from US$17.30
|
-
|
Buy Now | |
Sager
from US$15.80
|
-
|
Buy Now |
Voltage (Max) | 250VAC |
---|---|
Current Rating | 6A |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Mount Style | Extended Flange |
Mount Angle | Vertical |
Output Type | Wire Lead |
Filtered | Yes |
Input Type | IEC |
Type of Connector | IEC 60320-1 C-14 |
Ground Option | None |
Ground Choke Option | No |
Filter Type | Power Line |
Entry Modules 6A Extended flange Wire leads | Rapid Electronics |
TE Connectivity 6EJT8F F8143C Mains Power Connector 115/ | Distrelec |
FILTERED IEC POWER ENTRY MODULES | Farnell |
EJT Power Inlet Filter Module 6A Wire Leads Output Flange Mount | Avnet America |
6A 250V | TTI Europe |
AC Power Entry Modules POWER ENTRY EP | Sager |
Where can I find additional details, specifications and documents for a 4-1609157-7?
Additional datasheets, footprints and schematics for 4-1609157-7 are listed on our Part Details page. You can also find images and similar parts to 4-1609157-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1609157-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1609157-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1609157-7 fall under?
The 4-1609157-7 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 4-1609157-7 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1609157-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1609157-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1609157-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 4-1609157-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1609157-7 often in real-time on the comparison pages.
What if I can't find stock of 4-1609157-7?
You can fill out our help required form which you can use to request a quote for 4-1609157-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.