Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1609157-5 |
Prices starting from US$15.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$23.49
|
12
in stock
|
Buy Now | |
Heilind Electronics
from US$21.90
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$35.44
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$36.14
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$37.20
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$21.90
|
5
in stock
|
Buy Now | |
Avnet America
from US$16.28
|
-
|
Buy Now | |
TTI Europe
from US$20.24
|
-
|
Buy Now | |
Sager
from US$15.46
|
-
|
Buy Now |
Voltage (Max) | 250VAC |
---|---|
Current Rating | 1A |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Mount Style | Extended Flange |
Mount Angle | Vertical |
Output Type | Wire Lead |
Filtered | Yes |
Input Type | IEC |
Type of Connector | IEC 60320-1 C-14 |
Ground Option | None |
Ground Choke Option | No |
Filter Type | Power Line |
4-1609157-5 1EJT8F=F8141A EMI INLET FILTER, WIRE LEAD | Heilind Electronics |
Ac Power Entry Modules 1Ejt8F=F8141A |Amp Te Connectivity 4-1609157-5 | Newark Electronics |
AC Power Entry Modules 1EJT8F=F8141A | Rapid Electronics |
TE Connectivity 1EJT8F F8141A AC Power Entry Modules 1EJ | Distrelec |
1A 250V | TTI Europe |
Where can I find additional details, specifications and documents for a 4-1609157-5?
Additional datasheets, footprints and schematics for 4-1609157-5 are listed on our Part Details page. You can also find images and similar parts to 4-1609157-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1609157-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1609157-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1609157-5 fall under?
The 4-1609157-5 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 4-1609157-5 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1609157-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1609157-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1609157-5 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 4-1609157-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1609157-5 often in real-time on the comparison pages.
What if I can't find stock of 4-1609157-5?
You can fill out our help required form which you can use to request a quote for 4-1609157-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.