Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1609154-9 |
Prices starting from US$33.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$40.99
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$71.06
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$65.89
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$78.90
|
5
in stock
|
Buy Now | |
Future Electronics
from US$37.51
|
-
|
Buy Now | |
Avnet America
from US$33.21
|
-
|
Buy Now | |
Sager
from US$33.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Complete Can |
---|---|
Fuse Options | Single |
Voltage Selection | Single |
Panel Thickness Range | .79 – 2mm |
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | 500µA |
Current Rating | 10A |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Input Voltage Select | Single AC |
Mount Style | Mounting Ears (Horizontal) |
Mount Angle | Vertical |
For Use With | P Series |
Input Type | IEC |
Filtered | Yes |
Ground Choke Option | No |
Output Type | .187" FASTON |
Type of Connector | IEC 60320-1 C-14 |
Accessory Type | Fuse Clip |
Switch Type | DPST |
Filter Type | Power Entry Module |
Ground Option | None |
Operating Temperature Range | -10 – 40°C |
Ac Power Entry Modules Power Entry Ep |Amp Te Connectivity 4-1609154-9 | Newark Electronics |
AC Power Entry Modules POWER ENTRY EP | Rapid Electronics |
TE Connectivity PE0S0SMXE C7103 AC Power Entry Modules P | Distrelec |
P Series 3 Position 10 A 250 V Quick Connect Panel Mount Power Entry Module | Future Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A Switch/Fuse/Voltage Selector ST 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 4-1609154-9?
Additional datasheets, footprints and schematics for 4-1609154-9 are listed on our Part Details page. You can also find images and similar parts to 4-1609154-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1609154-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1609154-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1609154-9 fall under?
The 4-1609154-9 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 4-1609154-9 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1609154-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1609154-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1609154-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 4-1609154-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1609154-9 often in real-time on the comparison pages.
What if I can't find stock of 4-1609154-9?
You can fill out our help required form which you can use to request a quote for 4-1609154-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.