Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 031-113-014 |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.30
|
No stock
|
Buy Now | |
TE Store
from US$0.29
|
19,925
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.43
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Underplating Material | Copper |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Type | Solder Post |
Overall Length | 21.26mm, .837in |
Stock Thickness (Magnet Wire Side) | .51mm, .02in |
Terminal Height | .41in, 10.41mm |
Mating Tab Width | 3mm, .118in |
Material Thickness | .81mm, .032in |
Magnet Wire Size | 34 – 18AWG, .16 – 1.02mm |
Mating Tab Thickness | .81mm, .032in |
Mating Retention Type | Barbs |
Packaging Method | Bag |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
031-113-014=TAB,118X032,STDSMZ Magnet Wire Terminal Type: Solder Post Mating Tab Width: .118 in Mating Tab Width: 3 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Solder Post .118" 3 mm .032" | Magnet Wire Terminal | Part Number: 4-1601051-2 | Internal Number: 4-1601051-2 | Alias Number: 031-113-014 | .118" | TE Connectivity | TE Store |
Terminals 031-113-014= TAB 118X032 STDSMZ | Rapid Electronics |
TERMINALS - PCB TERMINALS CONNECTORS | Farnell |
031-113-014=Tab,118X032,stdsmz Rohs Compliant: Yes |Amp Te Connectivity 4-1601051-2 | Newark Electronics |
Magnet Wire Terminal 21.26mm Loose Piece | Avnet America |
031-113-014=TAB,118X032,STDSMZ | TE Connectivity 4-1601051-2 | RS Americas |
Where can I find additional details, specifications and documents for a 4-1601051-2?
Additional datasheets, footprints and schematics for 4-1601051-2 are listed on our Part Details page. You can also find images and similar parts to 4-1601051-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1601051-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1601051-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1601051-2 fall under?
The 4-1601051-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 4-1601051-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1601051-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1601051-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1601051-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 4-1601051-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1601051-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1601051-2?
You can fill out our help required form which you can use to request a quote for 4-1601051-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.