Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1589487-8 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Number of Positions | 51 |
---|---|
Number of Standoffs | 2 |
Number of Rows | 2 |
PCB Mount Orientation | Horizontal |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material | Tin-Lead |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 50 – 90µin, 1.27 – 2.28µm |
Contact Type | Socket |
Row-to-Row Spacing | .04in, 1.02mm |
Screw & Hole Diameter | 1mm, .039in |
Connector Height | .125in, 3.17mm |
Connector Length | .8335in, 21.17mm |
コネクタの高さ | 3.17mm |
Housing Plating Material | Nickel |
Centerline (Pitch) | .025in, .64mm |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
Mounting/Mating Hardware | With |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Strain Relief | Without |
Panel Mount Feature | Without |
Hardware Type | 1.0 mm X .160" Mounting Screw |
Surface Mount Extended Leads | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole |
Termination Post & Tail Length | .09in, 2.29mm |
Conn Rectangular RCP 51 POS Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 4-1589487-8?
Additional datasheets, footprints and schematics for 4-1589487-8 are listed on our Part Details page. You can also find images and similar parts to 4-1589487-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1589487-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1589487-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1589487-8 fall under?
The 4-1589487-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 4-1589487-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1589487-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1589487-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1589487-8 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 4-1589487-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1589487-8 often in real-time on the comparison pages.
What if I can't find stock of 4-1589487-8?
You can fill out our help required form which you can use to request a quote for 4-1589487-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.