Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .42g |
---|---|
Plating Material | Tin |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Underplating Material | None |
Stud Diameter | .197in, 5mm |
Overall Length | 16mm, .63in |
Wire Size | 24 – 20AWG, .2 – .6mm², 404 – 1021CMA |
Barrel Inside Diameter | .1in, 2.54mm, .889mm, .035in |
Wire Insulation Diameter (Max) | 2.4892mm, .098in |
Tongue Thickness | .51mm, .02in |
Wire Insulation Diameter | 2 – 2.5mm, .079 – .098in |
Wire Insulation Diameter (Min) | .079in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 15000 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Stud Size | #10 |
Sealable | No |
Support Style | Insulation Support |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
RING 190(4.82 MM) 24-20 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 24 – 20 AWG Wire Size: .2 – .6 mm² Wire Size: 404 – 1021 CMA Stud Size: #10 Closed Ring Tongue Terminal 24 – 20 AWG .2 – .6 mm² 404 – 1021 CMA | Ring Terminal | Part Number: 41582 | Internal Number: 41582 | TE Connectivity | TE Store |
Ring Is 24-20 10 .020Tpbr Rohs Compliant: Yes |Amp Te Connectivity 41582 | Newark Electronics |
Ring Tongue Terminal 20-24AWG 16mm 7.37mm Tin Strip | Avnet America |
RING TONGUE TERMINAL, STRAIGHT, OPEN BARREL, 24-20 AWG | TE Connectivity 41582 | RS Americas |
RING IS 24-20 10 .020TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 41582?
Additional datasheets, footprints and schematics for 41582 are listed on our Part Details page. You can also find images and similar parts to 41582 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41582 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41582 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41582 fall under?
The 41582 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41582 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41582 you can contact the distributor directly for product support, shipping queries etc.
Is the 41582 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41582 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 41582.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41582 often in real-time on the comparison pages.
What if I can't find stock of 41582?
You can fill out our help required form which you can use to request a quote for 41582 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.