Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$284.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$417.61
|
No stock
|
Buy Now | |
Newark Electronics
from US$328.83
|
37
in stock
|
Buy Now | |
Chip One Stop
from US$293.00
|
37
in stock
|
Buy Now | |
Rapid Electronics
from US$354.74
|
4
in stock
|
Buy Now | |
Distrelec
from US$305.91
|
4
in stock
|
Buy Now | |
Avnet America
from US$284.40
|
-
|
Buy Now | |
RS Americas
from US$337.99
|
-
|
Buy Now | |
Boersig
from US$355.44
|
-
|
Buy Now | |
Farnell
from US$302.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Stripping&cutting Tools Insulation Stripper |Amp Te Connectivity 4-1579002-2 | Newark Electronics |
Wire Stripping&Cutting Tools INSULATION STRIPPER | Rapid Electronics |
TE Connectivity STRIPPING TOOL SOLARLOK Wire Stripping & | Distrelec |
Insulation stripper 1.5 up to 6.0mm | RS |
Insulation Stripper Suitable For Solar Cable | Avnet America |
Stripper, Insulation, For Solar Cables, 10 AWG | TE Connectivity 4-1579002-2 | RS Americas |
Where can I find additional details, specifications and documents for a 4-1579002-2?
Additional datasheets, footprints and schematics for 4-1579002-2 are listed on our Part Details page. You can also find images and similar parts to 4-1579002-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1579002-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1579002-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1579002-2 fall under?
The 4-1579002-2 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 4-1579002-2 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1579002-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1579002-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1579002-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Rapid Electronics, Distrelec and RS have stock available or on a lead time for 4-1579002-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1579002-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1579002-2?
You can fill out our help required form which you can use to request a quote for 4-1579002-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.