Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADPA04S04 |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.48
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.26
|
3,187
in stock
|
Buy Now | |
Chip One Stop
from US$1.06
|
3,187
in stock
|
Buy Now | |
Distrelec
from US$1.24
|
3,187
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
-
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
RS Americas
from US$1.54
|
-
|
Buy Now | |
TE Store
from US$2.25
|
-
|
Buy Now | |
Sager
from US$0.86
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Number of Positions | 4 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 4 |
Contact Base Material | Copper Alloy |
Contact Current Rating | 1A |
Auto-Insertable | Yes |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 1.2µin |
Solder Tail Contact Plating | Gold over Nickel |
Length | .478in, 12.14mm |
Height | 6mm, .236in |
Voltage Rating | 5VDC |
On Position | Lever Up |
Housing Color | Black |
Centerline | .1in, 2.54mm |
Housing Material | Polyphenylene Sulfide (PPS) |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Mounting Angle | Vertical |
Packaging Quantity | 35 |
Packaging Method | Box & Tube, Tube |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Piano (Side Actuated) |
Sealed | No |
Termination Style | Outside L |
Termination Post Length | .157in, 4mm |
Operating Temperature Range | -30 – 85°C |
DIP SW/SIP SW SWITCH DIP SPST PIANO 4POS SMD | Rapid Electronics |
TE Connectivity ADPA04S04 PIANO DIP SWITCH Piano Dip Swi | Distrelec |
SIP-DIP SWITCHES | Farnell |
Adpa04S04=Piano Dip Switch |Alcoswitch Te Connectivity 4-1571999-5 | Newark Electronics |
Switch DIP OFF ON SPST 4 Piano 0.1A 24VDC Gull Wing 2.54mm SMD Tube | Avnet America |
Switch, Adpa04S04=Piano Dip Switch, itch | TE Connectivity 4-1571999-5 | RS Americas |
Special Order: ADPA04S04=PIANO DIP SWITCH Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No Number of Switches: 4 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 4-1571999-5 | Internal Number: 4-1571999-5 | Alias Number: ADPA04S04 | TE Connectivity | TE Store |
DIP Switches / SIP Switches SWITCH DIP SPST PIANO 4POS SMD | Sager |
Where can I find additional details, specifications and documents for a 4-1571999-5?
Additional datasheets, footprints and schematics for 4-1571999-5 are listed on our Part Details page. You can also find images and similar parts to 4-1571999-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1571999-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1571999-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1571999-5 fall under?
The 4-1571999-5 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1571999-5 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1571999-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1571999-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1571999-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 4-1571999-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1571999-5 often in real-time on the comparison pages.
What if I can't find stock of 4-1571999-5?
You can fill out our help required form which you can use to request a quote for 4-1571999-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.