Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADPA02S04 |
Actuator Color | White |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 2 |
Number of Switches | 2 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 1.2µin |
Auto-Insertable | Yes |
Solder Tail Contact Plating | Gold over Nickel |
Contact Current Rating | 1A |
Contact Mating Area Plating Material | Gold |
Length | 7.06mm, .278in |
Height | 6mm, .236in |
Voltage Rating | 5VDC |
Centerline | 2.54mm, .1in |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Black |
On Position | Lever Up |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Surface Mount |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 60 |
Actuator Style | Piano (Side Actuated) |
Product Type | Switch |
Switch Type | DIP |
Sealed | No |
Termination Style | Outside L |
Termination Post Length | 4mm, .157in |
Operating Temperature Range | -30 – 85°C |
Adpa02S04=Piano Dip Switch |Te Connectivity 4-1571999-2 | Newark Electronics |
Switch DIP OFF ON SPST 2 Piano 0.1A 24VDC Gull Wing 2.54mm SMD Tube | Avnet America |
Switch, Adpa02S04=Piano Dip Switch, itch | TE Connectivity 4-1571999-2 | RS Americas |
Special Order: ADPA02S04=PIANO DIP SWITCH Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No Number of Switches: 2 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 4-1571999-2 | Internal Number: 4-1571999-2 | Alias Number: ADPA02S04 | TE Connectivity | TE Store |
DIP Switches / SIP Switches ADPA02S04=PIANO DIP SWITCH | Sager |
Where can I find additional details, specifications and documents for a 4-1571999-2?
Additional datasheets, footprints and schematics for 4-1571999-2 are listed on our Part Details page. You can also find images and similar parts to 4-1571999-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1571999-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1571999-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1571999-2 fall under?
The 4-1571999-2 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1571999-2 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1571999-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1571999-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1571999-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Sager have stock available or on a lead time for 4-1571999-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1571999-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1571999-2?
You can fill out our help required form which you can use to request a quote for 4-1571999-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.