Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADPA0204 |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.19
|
21,505
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
21,505
in stock
|
Buy Now | |
Rapid Electronics
from US$1.07
|
21,505
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
21,505
in stock
|
Buy Now | |
Farnell
from US$2.32
|
17,220
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
RS Americas
from US$1.70
|
-
|
Buy Now | |
TE Store
from US$2.49
|
-
|
Buy Now | |
Sager
from US$0.75
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Number of Positions | 2 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 2 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating | 1A |
Solder Tail Contact Plating | Gold over Nickel |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Base Material | Copper Alloy |
Auto-Insertable | Yes |
Length | 7.06mm, .278in |
Height | 6mm, .236in |
Voltage Rating | 5VDC |
Housing Material | Polyphenylene Sulfide (PPS) |
On Position | Lever Up |
Centerline | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 60 |
Sealed | No |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Piano (Side Actuated) |
Termination Post Length | 4mm, .157in |
Operating Temperature Range | -30 – 85°C |
Dip Sw/Sip Sw Switch Dip Spst Piano 2Pos Pcb |Amp Te Connectivity 4-1571999-1 | Newark Electronics |
DIP SW/SIP SW SWITCH DIP SPST PIANO 2POS PCB | Rapid Electronics |
TE Connectivity ADPA0204 PIANO DIP SWITCH Piano Dip Swit | Distrelec |
SIP-DIP SWITCHES | Farnell |
Switch DIP OFF ON SPST 2 Piano 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Future Electronics |
Switch, Adpa0204=Piano Dip Switch, itch | TE Connectivity 4-1571999-1 | RS Americas |
Special Order: ADPA0204=PIANO DIP SWITCH Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No Number of Switches: 2 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 4-1571999-1 | Internal Number: 4-1571999-1 | Alias Number: ADPA0204 | TE Connectivity | TE Store |
DIP Switches / SIP Switches SWITCH DIP SPST PIANO 2POS PCB | Sager |
Where can I find additional details, specifications and documents for a 4-1571999-1?
Additional datasheets, footprints and schematics for 4-1571999-1 are listed on our Part Details page. You can also find images and similar parts to 4-1571999-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1571999-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1571999-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1571999-1 fall under?
The 4-1571999-1 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1571999-1 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1571999-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1571999-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1571999-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-1571999-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1571999-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1571999-1?
You can fill out our help required form which you can use to request a quote for 4-1571999-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.