Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 28Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Row Pitch | 15.24mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
528-Ag11D-Es-Lf=500 Dip,au/Sn |Amp Te Connectivity 4-1571551-9 | Newark Electronics |
528-AG11D-ES-LF=500 DIP,AU-SN | Power and Signal Group |
Conn DIP Socket SKT 28 POS 2.54mm Solder ST Thru-Hole Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4-1571551-9?
Additional datasheets, footprints and schematics for 4-1571551-9 are listed on our Part Details page. You can also find images and similar parts to 4-1571551-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1571551-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1571551-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1571551-9 fall under?
The 4-1571551-9 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 4-1571551-9 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1571551-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1571551-9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4-1571551-9 have stock available?
Authorised distributors including Newark Electronics, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 4-1571551-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1571551-9 often in real-time on the comparison pages.
What if I can't find stock of 4-1571551-9?
You can fill out our help required form which you can use to request a quote for 4-1571551-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.