Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0303
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
6,300
in stock
|
Buy Now | |
TE Store
from US$0.12
|
819
in stock
|
Buy Now | |
RS Americas
from US$94.99
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.0303
|
-
|
Buy Now | |
Avnet America
from US$0.0358
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Inspection Slot | No |
Weight per Piece | .44g |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Barrel Inside Diameter | .075in, 1.9mm, 3.55mm, .14in |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Wire Insulation Diameter | 3.05 – 4.32mm, .12 – .17in |
Stud Diameter | 5mm, .19in |
Tongue Thickness | .51mm, .02in |
Overall Length | 16.26mm, .64in |
Wire Insulation Diameter (Min) | .12in |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Not recommended for 2 wire applications |
Packaging Method | Strip/Reel |
Packaging Quantity | 7500 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Stud Size | #10 |
Insulated | No |
Support Style | Insulation Support |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals RING 14-18 AWG #10 Reel of 7500 | Rapid Electronics |
TE Connectivity - AMP RING .190 (4.82 MM) 18-14 AWG BR | Distrelec |
Ring Tongue Terminal, #10, 14Awg | Newark Electronics |
RING .190 (4.82 MM) 18-14 AWG BR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: #10 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 41560 | Internal Number: 41560 | TE Connectivity | TE Store |
18-14 AWG Straight Non-Insulated Open Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-18AWG 16.26mm 7.52mm Strip | Avnet America |
RING .190 (4.82 MM) 18-14 AWG BR | Farnell |
RING IS 18-14 10 .020BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 41560?
Additional datasheets, footprints and schematics for 41560 are listed on our Part Details page. You can also find images and similar parts to 41560 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41560 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41560 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41560 fall under?
The 41560 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41560 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41560 you can contact the distributor directly for product support, shipping queries etc.
Is the 41560 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41560 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and TE Store have stock available or on a lead time for 41560.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41560 often in real-time on the comparison pages.
What if I can't find stock of 41560?
You can fill out our help required form which you can use to request a quote for 41560 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.