Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
50,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | .416g |
Plating Material | Nickel |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Contact Base Material | Steel |
Underplating Material | None |
Wire Insulation Diameter (Min) | .12in |
Barrel Inside Diameter | .14in, .075in, 1.9mm, 3.55mm |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Overall Length | .64in, 16.26mm |
Wire Insulation Diameter | .12 – .17in, 3.05 – 4.32mm |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .02in, .51mm |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 12500 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | Circular/Oval |
Insulated | No |
Stud Size | #6, M3.5 |
Sealable | No |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 482°F, -40 – 250°C |
Terminals RING 18-14 .020NPSTL | Rapid Electronics |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring 18-14 .020 Npstl Rohs Compliant: Yes |Amp Te Connectivity 41558-1 | Newark Electronics |
Ring Tongue Terminal 14-18AWG Nickel Strip | Avnet America |
RING 18-14 AWG NPSTL | TE Connectivity 41558-1 | RS Americas |
Where can I find additional details, specifications and documents for a 41558-1?
Additional datasheets, footprints and schematics for 41558-1 are listed on our Part Details page. You can also find images and similar parts to 41558-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41558-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41558-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41558-1 fall under?
The 41558-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41558-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41558-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 41558-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41558-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 41558-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41558-1 often in real-time on the comparison pages.
What if I can't find stock of 41558-1?
You can fill out our help required form which you can use to request a quote for 41558-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.