Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Weight per Piece | .44g |
Plating Material | Unplated |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Underplating Material | None |
Wire Insulation Diameter (Min) | .12in |
Barrel Inside Diameter | .14in, .075in, 1.9mm, 3.55mm |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Overall Length | .64in, 16.26mm |
Wire Insulation Diameter | .12 – .17in, 3.05 – 4.32mm |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .02in, .51mm |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 12500 |
Stud Size | #6, M3.5 |
Barrel Type | Open Barrel |
Insulated | No |
Shape Description | Circular/Oval |
Sealable | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING 18-14 AWG BR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 41558 | Internal Number: 41558 | TE Connectivity | TE Store |
Ring Is 18-14 6 020Br Rohs Compliant: Yes |Amp Te Connectivity 41558 | Newark Electronics |
RING TERMINAL SIZE6 M3.5 | TTI Europe |
RING 18-14 AWG BR | Farnell |
Where can I find additional details, specifications and documents for a 41558?
Additional datasheets, footprints and schematics for 41558 are listed on our Part Details page. You can also find images and similar parts to 41558 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41558 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41558 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41558 fall under?
The 41558 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41558 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41558 you can contact the distributor directly for product support, shipping queries etc.
Is the 41558 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41558 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 41558.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41558 often in real-time on the comparison pages.
What if I can't find stock of 41558?
You can fill out our help required form which you can use to request a quote for 41558 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.