Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | SMA Right Angle Plug |
---|---|
Connector Type B | SMA Bulkhead Jack |
Coaxial Cable Type | RG316 |
Impedance | 50ohm |
Cable Length - Imperial | 6" |
Cable Length - Metric | 152mm |
Jacket Color | Grey |
RoHS Compliant | Yes |
Coaxial Cable Assembly | Newark Electronics |
RF STANDARD CABLE ASSEMBLY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 415-0074-006?
Additional datasheets, footprints and schematics for 415-0074-006 are listed on our Part Details page. You can also find images and similar parts to 415-0074-006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 415-0074-006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 415-0074-006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 415-0074-006 fall under?
The 415-0074-006 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > RF Coaxial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 415-0074-006 when available in the RF Coaxial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 415-0074-006 you can contact the distributor directly for product support, shipping queries etc.
Is the 415-0074-006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 415-0074-006 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Richardson RFPD have stock available or on a lead time for 415-0074-006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 415-0074-006 often in real-time on the comparison pages.
What if I can't find stock of 415-0074-006?
You can fill out our help required form which you can use to request a quote for 415-0074-006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.