Status: | Unknown |
---|---|
Series: | 415 Series |
RoHS: | Unknown |
Prices starting from US$8.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.38
|
No stock
|
Buy Now | |
RS Americas
from US$14.99
|
149
in stock
|
Buy Now | |
Newark Electronics
from US$13.30
|
67
in stock
|
Buy Now | |
element14
from US$11.93
|
67
in stock
|
Buy Now | |
Avnet America
from US$8.90
|
-
|
Buy Now | |
Richardson RFPD
from US$9.21
|
-
|
Buy Now | |
Farnell
from US$11.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type A | SMA Straight Plug |
---|---|
Connector Type B | SMA Plug 50ohm |
Coaxial Cable Type | RG316 |
Impedance | 50ohm |
Cable Length - Imperial | 35.98" |
Cable Length - Metric | 914.4mm |
Jacket Colour | Grey |
Product Range | 415 Series |
SVHC | No SVHC (12-Jan-2017) |
Cable Assembly Type | Audio Video |
Cable Length | 36" |
Coaxial Cable Assembly | Newark Electronics |
Connector to Connector:SMA Plug to SMA Plug | element14 |
Coaxial cable assembly, SMA plug, 0.91m | RS |
RF STANDARD CABLE ASSEMBLY | Richardson RFPD |
CABLE ASS,SMA/SMA,36",RG-316 | Farnell |
Where can I find additional details, specifications and documents for a 415-0029-036?
Additional datasheets, footprints and schematics for 415-0029-036 are listed on our Part Details page. You can also find images and similar parts to 415-0029-036 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 415-0029-036 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 415-0029-036 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 415-0029-036 fall under?
The 415-0029-036 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to 415-0029-036 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 415-0029-036 you can contact the distributor directly for product support, shipping queries etc.
Is the 415-0029-036 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 415-0029-036 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, RS and Avnet America have stock available or on a lead time for 415-0029-036.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 415-0029-036 often in real-time on the comparison pages.
What if I can't find stock of 415-0029-036?
You can fill out our help required form which you can use to request a quote for 415-0029-036 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.