Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.19
|
145
in stock
|
Buy Now | |
Newark Electronics
from US$32.44
|
155
in stock
|
Buy Now | |
element14
from US$21.17
|
155
in stock
|
Buy Now | |
Farnell
from US$21.03
|
155
in stock
|
Buy Now | |
RS Americas
from US$20.70
|
133
in stock
|
Buy Now | |
Richardson RFPD
from US$14.44
|
5
in stock
|
Buy Now | |
Avnet America
-
|
50
in stock
|
Buy Now |
Connector Type A | SMA Straight Plug |
---|---|
Connector Type B | BNC Straight Plug |
Coaxial Cable Type | RG316 |
Impedance | 50ohm |
Cable Length - Imperial | 12" |
Cable Length - Metric | 304.8mm |
Jacket Colour | Grey |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Cable, Rg316, Sma Plug, Bnc Plug, 12In | Newark Electronics |
CABLE, RG316, SMA PLUG, BNC PLUG, 12IN | element14 |
SMA Plug - BNC Plug Lead RG-316 12" | RS |
RF STANDARD CABLE ASSEMBLY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 415-0028-012?
Additional datasheets, footprints and schematics for 415-0028-012 are listed on our Part Details page. You can also find images and similar parts to 415-0028-012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 415-0028-012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 415-0028-012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 415-0028-012 fall under?
The 415-0028-012 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to 415-0028-012 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 415-0028-012 you can contact the distributor directly for product support, shipping queries etc.
Is the 415-0028-012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 415-0028-012 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 415-0028-012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 415-0028-012 often in real-time on the comparison pages.
What if I can't find stock of 415-0028-012?
You can fill out our help required form which you can use to request a quote for 415-0028-012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.