Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Contact Base Material | Brass |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Wire Size | .51 – 1.31mm², 20 – 16AWG |
Mating Tab Thickness | .64mm, .025in |
Mating Tab Width | .11in, 2.8mm |
Accepts Wire Insulation Diameter Range | 3.05 – 3.56mm, .12 – .14in |
Overall Length | 13.63mm, .537in |
Voltage (Max) | 1000V |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | FASTON .110 |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire Stop | No |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
.110 Fast Rec 20-16 Rohs Compliant: Yes |Amp Te Connectivity 41500 | Newark Electronics |
Straight 2.79 x 0.64 mm Receptacle | Future Electronics |
Quick Disconnect Terminal 16-20AWG F Pre-Tin Strip | Avnet America |
.110 FAST REC 20-16 PTPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 41500?
Additional datasheets, footprints and schematics for 41500 are listed on our Part Details page. You can also find images and similar parts to 41500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41500 fall under?
The 41500 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41500 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41500 you can contact the distributor directly for product support, shipping queries etc.
Is the 41500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41500 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 41500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41500 often in real-time on the comparison pages.
What if I can't find stock of 41500?
You can fill out our help required form which you can use to request a quote for 41500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.