415-0091-250 AIM Cambridge Parts by AIM Cambridge

RF CABLE ASSY UMC PLUG SMA PLUG 9.9"

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.79

Distributor Stock
Logo for Farnell
Farnell
from US$14.06
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.18
150
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.79
12
in stock
Buy Now
Logo for Avnet America
Avnet America
-
150
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$12.69
-
Buy Now

Specifications

Connector Type A UMC Right Angle Plug
Connector Type B SMA Straight Plug
Coaxial Cable Type 1.37mm
Impedance 50ohm
Cable Length - Imperial 9.9"
Cable Length - Metric 250mm
Jacket Color -


415-0091-250 by Bel Fuse

CABLE ASSY,UMC.098(2.5MM) MATING HT.SMA STR PL.054

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Cable Assembly Coaxial 0.25m UMC to SMA PL-PL | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 415-0091-250?

Additional datasheets, footprints and schematics for 415-0091-250 are listed on our Part Details page. You can also find images and similar parts to 415-0091-250 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 415-0091-250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 415-0091-250 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 415-0091-250 fall under?

The 415-0091-250 is listed under AIM Cambridge Parts.

Can I view similar or alternative parts?

You can view similar parts to 415-0091-250 when available in the AIM Cambridge Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 415-0091-250 you can contact the distributor directly for product support, shipping queries etc.

Is the 415-0091-250 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 415-0091-250 have stock available?

Authorised distributors including Newark Electronics, Richardson RFPD, Avnet America, RS Americas and Farnell have stock available or on a lead time for 415-0091-250.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 415-0091-250 often in real-time on the comparison pages.

What if I can't find stock of 415-0091-250?

You can fill out our help required form which you can use to request a quote for 415-0091-250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay