Status: | Unknown |
---|---|
Series: | 400J Series |
RoHS: | Unknown |
No distributors results available
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 40mm |
External Depth | 25mm |
Noise Rating | 43dBA |
Flow Rate - Imperial | 12.9cu.ft/min |
Flow Rate - Metric | 22m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 400J Series |
Power Rating | 3W |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
Current Consumption | 115mA |
External Height | 40mm |
External Width | 40mm |
Fixing Centres | 32mm |
Fixing Hole Diameter | 3.5mm |
Frame Dimensions | 40mm x 40mm x 25mm |
Input Voltage Max | 27V |
Input Voltage Min | 18V |
Lead Length | 310mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Operating life Time | 55000h |
Power Consumption | 2.7W |
Speed Range Max | 11700rpm |
Supply Voltage DC Max | 27V |
Supply Voltage DC Min | 18V |
Weight | 50g |
Where can I find additional details, specifications and documents for a 414JH?
Additional datasheets, footprints and schematics for 414JH are listed on our Part Details page. You can also find images and similar parts to 414JH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 414JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 414JH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 414JH fall under?
The 414JH is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 414JH when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 414JH you can contact the distributor directly for product support, shipping queries etc.
Is the 414JH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 414JH have stock available?
There is no stock from authorised distributors for 414JH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 414JH often in real-time on the comparison pages.
What if I can't find stock of 414JH?
You can fill out our help required form which you can use to request a quote for 414JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.