Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
10,225
in stock
|
Buy Now | |
TE Store
from US$0.12
|
81,867
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
22,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
2,168
in stock
|
Buy Now | |
element14
from US$0.10
|
2,168
in stock
|
Buy Now | |
Farnell
from US$0.09
|
2,168
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
1,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
61
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
18
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Thickness | 40µin |
---|---|
Plating Material | Tin |
Stud Hole | Yes |
Terminal Angle | 90° |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Terminal Orientation | Straight |
Stud Diameter | 3.3mm, .13in |
PCB Hole Diameter | .13in, 3.3mm |
Mating Tab Thickness | .032in, .81mm |
Mating Tab Width | 6.35mm, .25in |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
250 FASTON TAB TPBR PCB Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .25" 6.35 mm .032" | PCB Terminal | Part Number: 41480 | Internal Number: 41480 | .25" | TE Connectivity | TE Store |
FASTON .250 Series,90 Mount Angle Stud Mount Tab Terminal,6.35x0.81mm Tin Plated | TE Connectivity 41480 | RS Americas |
TAB TERMINAL, STUD MOUNT,FASTON 250, 90° | RS |
Pcb Terminal, 6.35Mm X 0.81Mm, 3.3Mm Rohs Compliant: Yes |Amp Te Connectivity 41480 | Newark Electronics |
PCB TERMINAL, 6.35MM X 0.81MM, 3.3MM | element14 |
.250 FAST TAB TPBR | TTI Europe |
.250 FAST TAB TPBR | Heilind Electronics |
TE Connectivity - AMP FASTON .250 SERIES (6.3 MM) TAB TPBR | Distrelec |
.250 (6.35mm) FAST TAB Non Insulated" | Future Electronics |
Quick Disconnect Terminal M/M 8.89mm 8mm Tin Loose Piece | Avnet America |
FASTON .250 SERIES (6.3 MM) TAB TPBR | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Akro-Mils 31182 & 31188 AkroDrawers |
---|---|
Accessory Type | AkroDrawer Divider |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 41480?
Additional datasheets, footprints and schematics for 41480 are listed on our Part Details page. You can also find images and similar parts to 41480 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41480 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41480 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41480 fall under?
The 41480 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 41480 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41480 you can contact the distributor directly for product support, shipping queries etc.
Is the 41480 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41480 have stock available?
Authorised distributors including TE Store, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 41480.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41480 often in real-time on the comparison pages.
What if I can't find stock of 41480?
You can fill out our help required form which you can use to request a quote for 41480 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.