Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0472
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
150,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
150,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0472
|
150,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
150,000
in stock
|
Buy Now | |
TE Store
from US$0.08
|
49,750
in stock
|
Buy Now | |
RS Americas
from US$94.99
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now |
Weight per Piece | .319g |
---|---|
Plating Material | Tin |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | Nickel |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 3.429mm, .135in |
Stud Diameter | .156in, 3.96mm |
Wire Insulation Diameter (Min) | .1in |
Barrel Inside Diameter | 2.92mm, .115in, .08in, 2.03mm |
Wire Size | 1021 – 2582CMA, 20 – 16AWG, .5 – 1.4mm² |
Overall Length | .47in, 11.94mm |
Tongue Thickness | .76mm, .03in |
Wire Insulation Diameter | .1 – .135in, 2.54 – 3.43mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 25000 |
Stud Size | M4, #8 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Terminal 20-16 Awg Tpbr |Amp Te Connectivity 41472 | Newark Electronics |
RING TERMINAL 20-16 AWG TPBR | Rapid Electronics |
TE Connectivity - AMP RING TERMINAL 20-16 AWG TPBR | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
RING TERMINAL 20-16 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 – 16 AWG Wire Size: .5 – 1.4 mm² Wire Size: 1021 – 2582 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 20 – 16 AWG .5 – 1.4 mm² 1021 – 2582 CMA | Ring Terminal | Part Number: 41472 | Internal Number: 41472 | TE Connectivity | TE Store |
Ring Tongue Terminal 16-20AWG 11.86mm 6.24mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 41472?
Additional datasheets, footprints and schematics for 41472 are listed on our Part Details page. You can also find images and similar parts to 41472 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41472 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41472 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41472 fall under?
The 41472 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41472 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41472 you can contact the distributor directly for product support, shipping queries etc.
Is the 41472 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41472 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 41472.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41472 often in real-time on the comparison pages.
What if I can't find stock of 41472?
You can fill out our help required form which you can use to request a quote for 41472 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.