Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Weight per Piece | .871g |
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .76mm, .03in |
Wire Insulation Diameter (Max) | 3.6068mm, .142in |
Barrel Inside Diameter | .115in, 1.77mm, .07in, 2.92mm |
Wire Size | .5 – 1.5mm², 20 – 15AWG, 1021 – 2582CMA |
Stud Diameter | .171in, 4.34mm |
Overall Length | .79in, 20.07mm |
Wire Insulation Diameter (Min) | .098in |
Wire Insulation Diameter | .098 – .142in, 2.5 – 3.6mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Stud Size | M4, #8 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING TERMINAL 20-16 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 – 15 AWG Wire Size: .5 – 1.5 mm² Wire Size: 1021 – 2582 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 20 – 15 AWG .5 – 1.5 mm² 1021 – 2582 CMA | Ring Terminal | Part Number: 41456 | Internal Number: 41456 | TE Connectivity | TE Store |
Ring Tongue Terminal 15.5-20AWG 19.91mm 8.69mm Tin Strip | Avnet America |
RING TERMINAL 20-16 AWG TPBR | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 41456?
Additional datasheets, footprints and schematics for 41456 are listed on our Part Details page. You can also find images and similar parts to 41456 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41456 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41456 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41456 fall under?
The 41456 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41456 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41456 you can contact the distributor directly for product support, shipping queries etc.
Is the 41456 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41456 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 41456.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41456 often in real-time on the comparison pages.
What if I can't find stock of 41456?
You can fill out our help required form which you can use to request a quote for 41456 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.