Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-0550-S08 |
Prices starting from US$30.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$69.95
|
No stock
|
Buy Now | |
Newark Electronics
from US$60.24
|
611
in stock
|
Buy Now | |
Rapid Electronics
from US$37.21
|
611
in stock
|
Buy Now | |
Chip One Stop
from US$41.40
|
611
in stock
|
Buy Now | |
Distrelec
from US$30.99
|
611
in stock
|
Buy Now | |
Heilind Electronics
from US$67.40
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$67.40
|
1
in stock
|
Buy Now | |
Avnet America
from US$53.29
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Hermetically Sealed | No |
---|---|
Environmental Protection Type | Sealed |
Shell Material | CuZn |
Environmental Protection | With |
Number of Positions | 8 |
Contact Type | Socket |
Assembly Length | 38mm |
Wire Size | .14mm² |
Accepts Wire Insulation Diameter Range | 5mm |
Operating Voltage | 60VAC |
UL Flammability Rating | UL 94V-2 |
Packaging Quantity | 25 |
Connector Style | Receptacle |
Product Type | Connector |
Prewired | Yes |
Sealable | Yes |
Operating Temperature Range | -40 – 80°C |
Standard Circular Conn T01-0550-S08=Indstrl |Amp Te Connectivity 4-1437719-2 | Newark Electronics |
TE Connectivity - AMP T01-0550-S08-FEMALE PLUG CONNECTOR SOLDE | Distrelec |
T01-0550-S08=INDUSTRIAL CONNEC | Heilind Electronics |
Connector socket,8W,submin,cable mount | RS |
Conn Shielded Circular Subminiature SKT 8 POS Solder ST Cable Mount 8 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 4-1437719-2?
Additional datasheets, footprints and schematics for 4-1437719-2 are listed on our Part Details page. You can also find images and similar parts to 4-1437719-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437719-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437719-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437719-2 fall under?
The 4-1437719-2 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-1437719-2 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437719-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437719-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437719-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 4-1437719-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437719-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1437719-2?
You can fill out our help required form which you can use to request a quote for 4-1437719-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.