Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-4-1437390-1,
CG5713-000, 4-1437390-1 |
Prices starting from US$10.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$23.63
|
131
in stock
|
Buy Now | |
Newark Electronics
from US$18.74
|
131
in stock
|
Buy Now | |
Rapid Electronics
from US$12.56
|
131
in stock
|
Buy Now | |
Chip One Stop
from US$11.90
|
131
in stock
|
Buy Now | |
Farnell
from US$24.99
|
105
in stock
|
Buy Now | |
Avnet America
from US$10.48
|
-
|
Buy Now | |
RS Americas
from US$13.24
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Number of Circuits | 1 |
Contact Configuration | Tubular Clamp |
Contact Current Rating (Max) | 65A |
Rated Cross Section | 6AWG |
Product Spacing | .5in, 12.7mm |
Wire Size | 18 – 6AWG |
Voltage Rating | 600VAC |
Centerline (Pitch) | .5in, 12.7mm |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Screw Size | 1/4-28 Slotted Headless |
Screw Base Material | Steel |
Screw Plating Material | Nickel |
Terminals per Foot | 23 |
Block Type | Flat Base |
Modular Terminal Block Product Type | Screw Terminal Block |
Temperature (Max) | 150°C |
243=H D Nylon Section |Amp Te Connectivity 4-1437390-1 | Newark Electronics |
DIN Rail Terminal Blocks 243=HD NYLON SECTION | Rapid Electronics |
TE Connectivity 243 H D NYLON SECTION DIN Rail Terminal | Distrelec |
TERMINAL BLOCK ACCESSORIES | Farnell |
Conn NEMA 2 POS 12.7mm Screw ST Cable Mount 65A/Contact Carton | Avnet America |
Conn | RS Americas |
Where can I find additional details, specifications and documents for a 4-1437390-1?
Additional datasheets, footprints and schematics for 4-1437390-1 are listed on our Part Details page. You can also find images and similar parts to 4-1437390-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437390-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437390-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437390-1 fall under?
The 4-1437390-1 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 4-1437390-1 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437390-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437390-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437390-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-1437390-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437390-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1437390-1?
You can fill out our help required form which you can use to request a quote for 4-1437390-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.