Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3400130 |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
4,270
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
586,454
in stock
|
Buy Now | |
Boersig
from US$0.08
|
437,955
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
384,955
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
84,426
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
75,892
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
68,115
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
68,115
in stock
|
Buy Now | |
element14
from US$0.34
|
66,135
in stock
|
Buy Now | |
Farnell
from US$0.31
|
66,135
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
36,642
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
14,071
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
13,526
in stock
|
Buy Now | |
Conrad
from US$0.41
|
122
in stock
|
Buy Now | |
Avnet Abacus
-
|
605,000
in stock
|
Buy Now | |
Sager
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Polyacetal |
Lubricant Content | No |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Super Seal 1.0 mm Cavity Plug | Future Electronics |
3400130=CAP | Boersig |
CAVITY CAP FOR SUPER SEAL 1MM | TTI Europe |
CVTY PLUG,SUPERSEAL,CVTY DIA,2 | Heilind Electronics |
CVTY PLUG SUPERSEAL CVTY DIA 2.4 | Rapid Electronics |
Hole Plug, Super Seal Connector | Newark Electronics |
Connector Accessories Hole Plug Without Polarization Key Polymer White | Avnet America |
HOLE PLUG, SUPER SEAL, 1MM | element14 |
Cavity Plug, Polyacetal, -40-125deg C, Natural, SUPERSEAL 1.0mm Series | TE Connectivity 4-1437284-3 | RS Americas |
Superseal 1.0 white PCB cavity plug | RS |
SUPERSEAL 1.0mm, Automotive Seals & Cavity Plugs, Polyacetal, Natural, -40 - 125 °C [-40 - 257 °F] | Conrad |
Automotive Connectors CAVITY PLUG | Sager |
Where can I find additional details, specifications and documents for a 4-1437284-3?
Additional datasheets, footprints and schematics for 4-1437284-3 are listed on our Part Details page. You can also find images and similar parts to 4-1437284-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437284-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437284-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437284-3 fall under?
The 4-1437284-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 4-1437284-3 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437284-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437284-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437284-3 have stock available?
Authorised distributors including Future Electronics, Boersig, TTI Europe, Heilind Electronics and Rapid Electronics have stock available or on a lead time for 4-1437284-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437284-3 often in real-time on the comparison pages.
What if I can't find stock of 4-1437284-3?
You can fill out our help required form which you can use to request a quote for 4-1437284-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.