Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1415053-1 |
Prices starting from US$10.69
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$20.07
|
475
in stock
|
Buy Now | |
TTI Europe
from US$11.26
|
19,260
in stock
|
Buy Now | |
Future Electronics
from US$20.35
|
1,342
in stock
|
Buy Now | |
element14
from US$25.36
|
574
in stock
|
Buy Now | |
Schukat Electronic
from US$10.69
|
488
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.48
|
320
in stock
|
Buy Now | |
Rapid Electronics
from US$21.80
|
290
in stock
|
Buy Now | |
Sager
from US$17.35
|
242
in stock
|
Buy Now | |
Heilind Electronics
from US$22.35
|
157
in stock
|
Buy Now | |
Newark Electronics
from US$15.94
|
57
in stock
|
Buy Now | |
Avnet America
from US$15.94
|
57
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$22.35
|
52
in stock
|
Buy Now | |
Chip One Stop
from US$15.70
|
33
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet Asia
from US$17.78
|
-
|
Buy Now | |
Boersig
from US$16.94
|
-
|
Buy Now | |
Farnell
from US$16.50
|
-
|
Buy Now |
Product Weight | 1.058oz, 30g |
---|---|
Terminal Type | PCB-THT |
Contact Current Class | 5 – 10A |
Contact Special Features | Force Guided Contacts |
Contact Arrangement | 3 Form A (NO) + 1 Form B (NC) |
Contact Current Rating (Max) | 8A |
Contact Material | AgSnO2 |
Contact Number of Poles | 4 |
Insulation Clearance Class | 8mm |
Product Length | 40mm, 1.575in |
Insulation Clearance Between Contact & Coil | .394in, 10mm |
Product Width | .512in, 13mm |
Product Height | .65in, 16.5mm |
Width Class (Mechanical) | 12 – 16mm |
Length Class (Mechanical) | 35 – 40mm |
Height Class (Mechanical) | 16 – 20mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Contact Limiting Continuous Current | 8A |
Coil Power Rating DC | 800mW |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Breaking Current | 8A |
Coil Power Rating Class | 600 – 800mW |
Contact Limiting Short-Time Current | 8A |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Limiting Making Current | 8A |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Resistance | 720Ω |
Coil Current | 33.333A |
Contact Switching Load (Min) | 10mA @ 5V |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Printed Circuit Board |
Comment | Well suited for emergency shut-off, machine control, elevator and escalator control, light barrier control |
Packaging Method | Box & Tube, Tube |
実装方法 | Tube, Box & Tube |
Power Relay Type | Force-Guided |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | -25 – 70°C |
SAFETY RELAY 24V 8A 3NO+1NC TH | TTI Europe |
SR4 D/M Series 8 A 4PST 24 V PC Pin PCB Mount Force Guided Contact Relay | Future Electronics |
RELAY, SAFETY, 3NO, SPST-NC, 250VAC, 8A | element14 |
Safety Relay 3xNO 1xNC 8A 24V | Schukat Electronic |
TE Connectivity - Schrack PCB Safety Relay SR4M, 3NO + 1NC, 24V, 720Ohm, 8A | Distrelec |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity SR4M4024 3PST-NO / SPST-NC PCB Relay 24VDC 8A | Rapid Electronics |
Safety Relays SAFETY RELAY | Sager |
SR4M4024 | Heilind Electronics |
Em Rly 3Pst-No/Spst-Nc 8A 24Vdc 720Ohm Th Rohs Compliant: Yes |Schrack Te Connectivity 4-1415053-1 | Newark Electronics |
Electromechanical Relay 3PST-NO/SPST-NC 8A 24VDC 720Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 4-1415053-1?
Additional datasheets, footprints and schematics for 4-1415053-1 are listed on our Part Details page. You can also find images and similar parts to 4-1415053-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1415053-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1415053-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1415053-1 fall under?
The 4-1415053-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1415053-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1415053-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1415053-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1415053-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Schukat Electronic and Distrelec have stock available or on a lead time for 4-1415053-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1415053-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1415053-1?
You can fill out our help required form which you can use to request a quote for 4-1415053-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.